EN
  • EN
  • DE

MAX3625CUG

Part No MAX3625CUG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703345-MAX3625CUG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3625CUG CAD Model

Description

MAX3625CUG Precision Clock Oscillator

The MAX3625CUG from Maxim Integrated is a high-performance, low-jitter precision clock oscillator designed to deliver exceptional stability and accuracy for advanced communication systems, high-speed networking equipment, and data-intensive applications. This compact and reliable component is an ideal solution for engineers looking to enhance system performance with a stable and precise clock signal.

Key Features

  • Frequency Range: The device offers a wide frequency range, making it suitable for various applications.
  • Low Jitter: Engineered to produce low phase jitter, the MAX3625CUG ensures high-quality signal integrity, which is essential for high-speed digital interfaces.
  • Temperature Stability: With excellent temperature stability, the oscillator maintains its performance across a broad range of operating conditions.
  • Voltage Supply: The device supports a standard voltage supply range, providing flexibility in system power design.
  • Package: Enclosed in a compact 10-pin uMAX package, the MAX3625CUG saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX3625CUG is versatile and can be used in a variety of high-end applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • Storage Area Networks
  • Telecommunications
  • Server and Enterprise Infrastructure

Technical Specifications

Parameter Value
Output Frequency Range Specified in datasheet
Supply Voltage (VDD) Typical values provided
Operating Temperature Range Specified range
Package Type 10-pin uMAX
Jitter Low phase jitter specification

For detailed technical specifications, reference to the MAX3625CUG datasheet is highly recommended. Maxim Integrated provides comprehensive documentation to support the integration and application of the MAX3625CUG precision clock oscillator in your design.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess