EN
  • EN
  • DE

MAX3710ETG+T

Part No MAX3710ETG+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP LASER DVR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Limiting Amplifier
Applications BOSA, GPON/EPON ONU
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 703366-MAX3710ETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3710
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3710ETG+T CAD Model

Description

Maxim Integrated's MAX3710ETG+T: High-Performance Transimpedance Amplifier

The MAX3710ETG+T from Maxim Integrated is a state-of-the-art transimpedance amplifier (TIA) designed for high-speed signal processing in optical networking applications. This compact, high-performance component is ideal for use in small form-factor pluggable (SFP) modules, 10Gbps Ethernet, and other fiber optic receivers that require fast, reliable signal amplification.

Featuring a wide bandwidth and low noise operation, the MAX3710ETG+T ensures excellent signal integrity, making it an essential part of any high-speed optical communication system. Its ability to handle data rates up to 11.3Gbps makes it well-suited for the latest generation of high-throughput networks.

The device is housed in a 24-pin thin QFN package, which not only saves precious board space but also offers enhanced thermal performance. The MAX3710ETG+T operates over a wide supply voltage range of 3.0V to 3.6V, providing flexibility in system design and ensuring compatibility with a range of power supplies.

Key Features:

  • High transimpedance gain: 4900Ω
  • Wide bandwidth: 11.3Gbps operation
  • Low input-referred noise: Ensures clear signal amplification
  • Single 3.0V to 3.6V power supply: Simplifies power management
  • Automatic gain control (AGC): Maintains performance over a range of input power levels
  • Shutdown feature: Reduces power consumption when not in use
  • Die temperature monitoring: Improves reliability through thermal management

With its integrated features, such as automatic gain control (AGC) and temperature monitoring, the MAX3710ETG+T is not only powerful but also intelligent. The AGC helps maintain consistent performance across varying input power levels, while the temperature monitoring capability allows for better thermal management, ensuring the device operates within safe limits.

The MAX3710ETG+T is also equipped with a shutdown feature that reduces power consumption when the amplifier is not active, making it an energy-efficient choice for modern optical networks. This feature is particularly useful in applications that require intermittent operation, contributing to the overall energy efficiency of the system.

In summary, Maxim Integrated's MAX3710ETG+T is a robust, high-speed transimpedance amplifier that offers excellent performance for advanced optical networking applications. Its combination of speed, precision, and energy efficiency makes it an indispensable component for designers looking to enhance the capabilities of their fiber optic communication systems.

You May Also Be Interested in

MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1333 $117.3315
84+ $2.0663 $173.5692
116+ $1.9993 $231.9188
150+ $1.9335 $290.0250
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess