EN
  • EN
  • DE

MAX3762EEP-TG

Part No MAX3762EEP-TG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703383-MAX3762EEP-TG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3762EEP-TG CAD Model

Description

Maxim Integrated MAX3762EEP-TG Product Overview

The MAX3762EEP-TG is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This advanced TIA is specifically engineered for fiber optic receivers and is an integral component in the conversion of optical signals to electrical signals in communication systems.

With its compact, 20-pin SSOP (Shrink Small Outline Package) form factor, the MAX3762EEP-TG offers a space-saving solution for applications where board real estate is at a premium. The device is optimized for use in gigabit Ethernet, fiber channel, and other high-speed data transmission systems that require fast, reliable signal processing.

Key Features

  • High Bandwidth: The MAX3762EEP-TG boasts a wide bandwidth that supports data rates up to 2.7Gbps, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, which helps in reducing the thermal footprint and overall power budget of the system.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management within the system.
  • Adjustable Transimpedance: The TIA features an adjustable transimpedance gain, allowing for flexibility in system design and optimization for different optical input levels.
  • PECL Data Outputs: It includes differential PECL data outputs, which provide fast signal transitions and are compatible with standard PECL logic levels.

Applications

  • High-Speed Datacom and Telecom Networks
  • Optical Network Switches and Routers
  • Gigabit Ethernet and Fiber Channel Systems
  • SONET/SDH Receivers

The MAX3762EEP-TG is a testament to Maxim Integrated's commitment to delivering high-quality, high-performance components for advanced communication systems. Its robust design and versatile features make it an ideal choice for system designers looking to enhance the performance and reliability of their optical receivers. With its integration into your system, you can expect improved signal integrity, reduced power consumption, and a more compact design footprint.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9154 $62.4078
16+ $7.3158 $117.0528
25+ $7.0871 $177.1775
34+ $6.8584 $233.1856
44+ $6.6297 $291.7068
59+ $5.9436 $350.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess