EN
  • EN
  • DE

MAX3892EGH+T

Part No MAX3892EGH+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description Serializer 2.7Gbps 44-Pin QFN EP T/R / IC 4:1 SERIALIZER SONET QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Function Serializer
Data Rate 2.7Gbps
Input Type LVDS
Output Type CML
Number of Inputs 4
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-VFQFN Exposed Pad
Manufacturer Package 44-QFN (7x7)
Win Source Part Number 786051-MAX3892EGH+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3892
Introduction Date November 01, 2001
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3892EGH+T CAD Model

Description

Maxim Integrated's MAX3892EGH+T: High-Performance 10.7Gbps Serializers

The MAX3892EGH+T from Maxim Integrated is a cutting-edge, high-speed serializer designed to handle data rates up to 10.7Gbps, making it an ideal solution for a variety of demanding applications in the telecommunications and data communications industries. This powerful integrated circuit is engineered to serialize 16-bit parallel data and convert it into a high-speed serial data stream, ensuring efficient and reliable data transmission over a single differential pair.

Key Features:

  • High Data Rate: Supports data rates up to 10.7Gbps, enabling it to handle high-bandwidth applications with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3892EGH+T minimizes power usage, which is crucial for high-density systems and helps reduce overall system costs.
  • Small Form Factor: Available in a compact 68-pin QFN package, it saves valuable board space and is suitable for space-constrained applications.
  • Robust Signal Integrity: Features pre-emphasis and equalization to combat signal degradation over long cable lengths or PCB traces, maintaining signal integrity and reducing bit error rates.
  • Programmable Functions: Offers programmable functions such as output swing and pre-emphasis level, allowing customization to specific application requirements.
  • Hot-Pluggable: The device supports hot-plugging, which enables the addition or removal of components without the need to power down the system.

Applications:

The MAX3892EGH+T is specifically designed for high-speed serial data communication and is widely used in:

  • 10 Gigabit Ethernet (10GbE)
  • 10G Fibre Channel
  • Synchronous Optical Networking (SONET)
  • Synchronous Digital Hierarchy (SDH)
  • Other high-speed data transmission systems

With its robust design and advanced features, the MAX3892EGH+T from Maxim Integrated is an excellent choice for designers looking to implement high-speed data transfer in their systems. Its ability to maintain signal quality over various mediums and its flexible programmability make it a versatile component for next-generation data communication solutions.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0958 $95.0958
2+ $78.0272 $156.0544
3+ $75.5890 $226.7670
4+ $73.1508 $292.6032
5+ $70.7126 $353.5630
6+ $63.3968 $380.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
In Stock: 8 pieces Factory Stock: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess