EN
  • EN
  • DE

MAX9879ERV+TCEP

Part No MAX9879ERV+TCEP
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description INTEGRATED CIRCUIT / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX987
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707597-MAX9879ERV+TCEP
Ultra Librarian 3D Model Ultra Librarian MAX9879ERV+TCEP CAD Model

Description

Maxim Integrated Product: MAX9879ERV+TCEP

The MAX9879ERV+TCEP from Maxim Integrated is a highly integrated audio solution designed for a wide range of portable applications. This product combines a stereo Class D speaker amplifier with a stereo DirectDrive® headphone amplifier, offering an exceptional audio experience for users on the go. Its compact size and high-efficiency operation make it an ideal choice for portable electronics, including smartphones, tablets, laptops, and other multimedia devices.

Key Features:

  • High-Quality Audio: The MAX9879ERV+TCEP delivers crystal-clear sound quality with its stereo Class D speaker amplifier and DirectDrive headphone amplifier, ensuring a premium listening experience.
  • Efficiency: Designed with power conservation in mind, this audio IC is capable of high-efficiency performance, reducing heat generation and extending battery life in portable devices.
  • Integration: By combining two amplifiers in one compact package, the MAX9879ERV+TCEP saves on board space and simplifies the design process for product developers.
  • Flexibility: The device supports a wide range of speaker impedances and headphone resistances, providing versatility for use in various audio applications.
  • Volume Control: It includes comprehensive volume control options, enabling precise volume adjustments for both the speaker and headphone outputs.
  • Low EMI: The MAX9879ERV+TCEP is engineered to produce low electromagnetic interference (EMI), making it suitable for use in environments where EMI must be minimized.

Technical Specifications:

  • Integrated stereo Class D speaker amplifier
  • DirectDrive stereo headphone amplifier
  • Wide voltage supply range
  • Programmable gain settings
  • Low quiescent current

Maxim Integrated's MAX9879ERV+TCEP stands out as a versatile and efficient solution for designers looking to incorporate high-quality audio into their portable devices. With its integrated design and advanced features, it meets the demands of modern consumer electronics, offering a seamless audio experience for end-users.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess