EN
  • EN
  • DE

MAX3982UTE

Part No MAX3982UTE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description SFP Copper-Cable Preemphasis Driver | IC DRIVER SFP CABLE 16-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 4.25Gbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX3982
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213407-MAX3982UTE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3982UTE CAD Model

Description

Maxim Integrated's MAX3982UTE: High-Speed Signal Conditioning IC

The MAX3982UTE is a cutting-edge signal conditioning integrated circuit (IC) developed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This IC is specifically designed to enhance the integrity of high-speed signals, making it an essential component in data communication systems that require robust performance and reliability.

At the heart of the MAX3982UTE is its ability to provide both equalization and pre-emphasis, which are crucial for maintaining signal quality over long distances and through various transmission mediums. The equalization feature compensates for the signal loss typically encountered at higher frequencies due to cable or trace capacitance, effectively flattening the frequency response and reducing inter-symbol interference (ISI). Pre-emphasis, on the other hand, boosts the amplitude of high-frequency components at the transmitter end, allowing the signal to overcome the frequency-dependent losses of the channel.

The versatility of the MAX3982UTE is reflected in its broad range of applications. It is particularly suitable for high-speed backplane and cable applications, including InfiniBand, 10 Gigabit Ethernet, and Fibre Channel, where signal integrity can be compromised by the physical limitations of the transmission media. Moreover, the device supports data rates up to 11.3Gbps, catering to the demands of high-speed data transmission standards.

Designed with a focus on ease of integration and minimal external components, the MAX3982UTE comes in a compact 16-pin thin QFN package, making it an ideal choice for space-constrained applications. The IC operates over a wide temperature range, ensuring consistent performance in various environmental conditions. Additionally, it provides programmable settings via an I2C-compatible 2-wire serial interface, giving designers the flexibility to optimize the signal conditioning parameters for their specific application needs.

In summary, the MAX3982UTE from Maxim Integrated is a high-performance signal conditioning solution that addresses the challenges of maintaining signal integrity in high-speed communication systems. Its advanced features and design flexibility make it a valuable asset for engineers looking to enhance the performance and reliability of their data transmission applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7447 $62.9788
9+ $12.9187 $116.2683
14+ $12.5150 $175.2100
20+ $12.1113 $242.2260
25+ $11.7075 $292.6875
34+ $10.4964 $356.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess