EN
  • EN
  • DE

MAX398EEE+

Part No MAX398EEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm (Maximum)
Supply Voltage , Single (V+) 3V ~ 15V
Supply Voltage , Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX398
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 703479-MAX398EEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX398EEE+ CAD Model

Description

The MAX398EEE+ is a high-performance, precision analog multiplexer from Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This advanced component is designed to facilitate the routing of analog signals in complex electronic systems, making it an ideal choice for applications such as data acquisition, test equipment, and communication systems.

Key Features

  • Multiple Channels: The MAX398EEE+ boasts eight channels, allowing for versatile signal routing and switching between different analog inputs.
  • Low On-Resistance: With a low on-resistance of 100 ohms (max), this multiplexer ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power management in single-supply systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and portable applications.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing flexibility in signal routing.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, ensuring robust performance in harsh environments.
  • TTL/CMOS-Compatible: The logic inputs are compatible with TTL and CMOS levels, allowing for easy integration with a wide range of digital circuits.

Applications

The MAX398EEE+ is suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Medical Instrumentation
  • Industrial Process Control

Package and Quality

The MAX398EEE+ comes in a 16-pin QSOP package, which offers a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality manufacturing standards, providing customers with reliable and consistent performance across their product range.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess