EN
  • EN
  • DE

MAX3991UTG+

Part No MAX3991UTG+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC DATA RECOVERY W/AMP 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose SONET/SDH. XFP Optical Receivers
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 693.5MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 142558-MAX3991UTG+
Ultra Librarian 3D Model Ultra Librarian MAX3991UTG+ CAD Model

Description

Maxim Integrated's MAX3991UTG+ Overview

The MAX3991UTG+ is a cutting-edge, 3.3V multirate clock and data recovery (CDR) retimer IC designed by Maxim Integrated to meet the stringent demands of high-speed data communication systems. This compact and efficient integrated circuit is housed in a 24-pin TQFN package and is engineered to operate over a wide temperature range, making it an ideal choice for various applications such as fiber optic transceivers, backplane interconnects, and high-speed data routers.

Key Features

  • High Performance: The MAX3991UTG+ supports multirate operation, making it versatile for different protocols and data rates. It can handle data rates from 9.95Gbps to 11.3Gbps, ensuring compatibility with 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed communication standards.
  • Low Power Consumption: Designed for power efficiency, this CDR retimer consumes minimal power, which is crucial for thermal management and cost savings in high-density systems.
  • Signal Integrity: The device includes an on-chip CDR that regenerates the incoming data stream to suppress accumulated jitter and noise, ensuring high signal integrity and reliable data transmission.
  • Flexible Integration: With its small 24-pin TQFN package, the MAX3991UTG+ offers a compact footprint that is highly beneficial for space-constrained applications.
  • Temperature Range: It is built to perform reliably in a wide temperature range, typically from -40°C to +85°C, catering to industrial and harsh environmental conditions.
  • Loss of Signal Detection: The device includes a loss of signal (LOS) detector that provides a reliable indication of signal presence, which is critical for maintaining system stability and performance.

Applications

The versatility and high performance of the MAX3991UTG+ make it suitable for a variety of applications including:

  • XFP and SFP+ optical modules
  • 10 Gigabit Ethernet and 10G Fibre Channel transceivers
  • High-speed backplanes and interconnects
  • Data center networking equipment
  • SONET/SDH networking devices

Overall, the MAX3991UTG+ from Maxim Integrated is an exceptional solution for designers looking to enhance their high-speed communication systems with a reliable, efficient, and versatile CDR retimer IC.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess