EN
  • EN
  • DE

MAX4081TASA+T

Part No MAX4081TASA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Current Sense
-3db Bandwidth 150kHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Supply Current 103μA
Supply Voltage , Single/Dual (±) 4.5V ~ 76V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4081
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703549-MAX4081TASA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4081TASA+T CAD Model

Description

Maxim Integrated MAX4081TASA+T Current-Sense Amplifier

The MAX4081TASA+T is a high-precision, high-side current-sense amplifier from Maxim Integrated, designed to monitor the current flow in power-management systems. This device is ideal for a wide range of applications, including battery charging, motor control, and power-supply monitoring. It offers a unique blend of features that make it a versatile choice for engineers looking to enhance system reliability and performance.

Key Features

  • High-Side Sensing: The MAX4081TASA+T is capable of sensing the current on the high side of the circuit, which allows for the detection of ground faults and provides a safer way to monitor current without interfering with the ground path.
  • Wide Input Voltage Range: It operates over a wide supply voltage range from 4.5V to 76V, making it suitable for use in systems with varying supply voltages.
  • High Accuracy: With its precision current-sensing capabilities, the device ensures accurate current measurement, which is crucial for efficient system performance and protection.
  • Low Power Consumption: The MAX4081TASA+T is designed for low power operation, helping to conserve energy in battery-powered applications.
  • Compact SOT23 Package: The device comes in a small, 8-pin SOT23 package, which saves valuable board space and is convenient for compact designs.

Applications

  • Battery Management Systems
  • Power Management and Distribution
  • Motor Control
  • Overcurrent Protection
  • Portable Devices

The MAX4081TASA+T current-sense amplifier offers a high level of integration, reducing the need for external components and simplifying the design process. Its robust design ensures reliability even in harsh environments, making it a trusted choice for industrial and automotive applications. Whether you are designing a sophisticated power management system or a simple battery charger, the MAX4081TASA+T provides the accuracy and durability needed to create a high-quality, reliable product.

For detailed specifications and application guidance, refer to the Maxim Integrated MAX4081TASA+T datasheet, which provides comprehensive technical information to help you integrate this current-sense amplifier into your design with confidence.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2967 $52.7472
37+ $2.7050 $100.0850
58+ $2.6204 $151.9832
79+ $2.5359 $200.3361
102+ $2.4514 $250.0428
137+ $2.1978 $301.0986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess