EN
  • EN
  • DE

MAX4103ESA+T

Part No MAX4103ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703571-MAX4103ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4103ESA+T CAD Model

Description

MAX4103ESA+T: High-Speed, Low-Power, Voltage Feedback Amplifier

The MAX4103ESA+T is a high-performance, high-speed voltage feedback amplifier designed by Maxim Integrated to cater to a wide array of applications requiring fast response times and low power consumption. This amplifier is an ideal choice for video, communications, and instrumentation systems where space and power are at a premium.

Boasting a 410MHz -3dB bandwidth and a 1150V/µs slew rate, the MAX4103ESA+T ensures exceptional performance in high-speed signal processing tasks. It operates with a single +3V to +5.5V supply or with ±1.5V to ±2.75V dual supplies, providing flexibility in various circuit designs. With a quiescent current of just 5.1mA, this device is optimized for low-power applications, making it suitable for battery-operated equipment.

The MAX4103ESA+T comes in a small 8-pin SOIC package, which is perfect for designs where board space is a constraint. Its extended temperature range of -40°C to +85°C guarantees reliable performance in harsh environments. Moreover, it features a disable function that reduces the supply current to 0.1µA, further enhancing its power-saving capabilities when the amplifier is not in active use.

This voltage feedback amplifier offers excellent video performance with 0.1dB gain flatness up to 100MHz, making it an excellent choice for video line driving. Its low differential gain and phase error contribute to a high-quality signal representation, which is critical in precise video applications. Additionally, the MAX4103ESA+T is capable of driving heavy loads, offering a 70mA output current, which is sufficient for many demanding applications.

In summary, the MAX4103ESA+T from Maxim Integrated is a versatile, high-speed amplifier that brings together speed, power efficiency, and compact packaging. Its comprehensive features make it suitable for a variety of high-performance applications that require fast and accurate signal amplification with minimal power draw.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1707 $58.3898
34+ $3.4223 $116.3582
53+ $3.3160 $175.7480
72+ $3.2086 $231.0192
94+ $3.1012 $291.5128
125+ $2.7812 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess