EN
  • EN
  • DE

MAX4104ESA+

Part No MAX4104ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier ±5.5V 8-Pin SOIC N / IC OPAMP VFB 625MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 400 V/μs
-3db Bandwidth 625MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±3.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786104-MAX4104ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4104
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4104ESA+ CAD Model

Description

The MAX4104ESA+ is a high-performance operational amplifier from Maxim Integrated, designed to deliver exceptional speed and accuracy for a wide range of applications. With its low distortion and fast settling time, this voltage feedback op amp is an excellent choice for video distribution, ATE, imaging systems, and high-speed communication applications.

Key Features

  • High Speed: The MAX4104ESA+ boasts a slew rate of 600V/μs and a bandwidth of 325MHz at a gain of +2, making it suitable for high-speed signal processing.
  • Low Distortion: With a total harmonic distortion (THD) of -88dBc at 5MHz, this op amp ensures signal integrity and minimal distortion, critical for high-fidelity audio and video applications.
  • Flexible Power Supply: The device operates from a single +3.3V to +5.5V supply or dual supplies of ±1.65V to ±2.75V, providing design flexibility across different power environments.
  • Low Power Consumption: Despite its high speed, the MAX4104ESA+ is energy-efficient, consuming only 5.5mA of quiescent current, which helps in reducing overall power consumption in systems.

Applications

  • Video Distribution Systems
  • Automatic Test Equipment (ATE)
  • Imaging Systems
  • High-Speed Communications
  • Professional Cameras

Package and Reliability

The MAX4104ESA+ comes in a compact 8-pin NSOIC package that is ideal for space-constrained applications. Maxim Integrated ensures high reliability and performance consistency, which is critical for industrial and commercial grade applications.

Design Support

Maxim Integrated provides comprehensive design support for the MAX4104ESA+ with detailed datasheets, application notes, and design tools. This support helps designers to quickly integrate the op amp into their projects and reduce time-to-market.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess