EN
  • EN
  • DE

MAX4113ESA+T

Part No MAX4113ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703583-MAX4113ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4113ESA+T CAD Model

Description

Maxim Integrated MAX4113ESA+T High-Speed Operational Amplifier

The MAX4113ESA+T is a high-performance operational amplifier designed by Maxim Integrated to cater to applications requiring fast and precise signal processing. This operational amplifier is part of Maxim's high-speed op-amp family, which is renowned for its low distortion, high bandwidth, and excellent video specifications. The MAX4113ESA+T is an ideal choice for a wide range of applications, including video and RF signal processing, test equipment, and communication systems.

Key Features

  • High Speed: The MAX4113ESA+T boasts a high slew rate and a wide bandwidth, making it suitable for high-frequency applications. This ensures that the op-amp can handle rapid changes in input signals without significant delay, thus maintaining signal fidelity.
  • Low Distortion: With its low distortion characteristics, this operational amplifier is particularly well-suited for video and audio processing where maintaining signal integrity is crucial.
  • Single-Supply Operation: The device is capable of operating from a single supply voltage, simplifying the power supply design and making it compatible with a variety of systems.
  • Low Power Consumption: It features low power consumption, which is essential for battery-powered and portable devices where energy efficiency is a key concern.
  • Surface-Mount Package: The MAX4113ESA+T comes in an 8-pin SOIC package, which is ideal for space-constrained applications. The surface-mount technology (SMT) package allows for efficient manufacturing and assembly processes.

Applications

  • Video signal processing
  • RF/IF applications
  • Test and measurement equipment
  • Communication systems
  • Active filters
  • Buffer and gain stages in analog circuits

Maxim Integrated's MAX4113ESA+T high-speed operational amplifier combines performance, versatility, and reliability, making it an excellent choice for engineers and designers looking to improve signal processing efficiency and accuracy in their electronic designs. With its robust feature set, the MAX4113ESA+T is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess