EN
  • EN
  • DE

MAX4138EWG+

Part No MAX4138EWG+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211441-MAX4138EWG+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4138EWG+ CAD Model

Description

Introducing the MAX4138EWG+ from Maxim Integrated

The MAX4138EWG+ is a premium, high-precision, low-noise operational amplifier (op-amp) that is part of Maxim Integrated's renowned family of analog ICs. This op-amp is specifically designed to cater to applications requiring low voltage noise and high-speed performance, making it an ideal choice for professional audio equipment, instrumentation, and other sensitive analog circuits.

One of the key features of the MAX4138EWG+ is its exceptional voltage noise density of only 2.7nV/√Hz at 1kHz, which ensures that signal integrity is maintained even in the presence of unavoidable electronic noise. This characteristic, combined with a low total harmonic distortion (THD) of 0.0005%, provides users with a high-fidelity signal amplification that is crucial for audio and instrumentation applications.

The device also boasts a high slew rate of 10V/µs and a gain-bandwidth product of 10MHz, which allows for fast and accurate signal processing. This makes the MAX4138EWG+ suitable for not only audio applications but also for video processing and communication systems where quick response times are essential.

With its wide supply voltage range from ±2.25V to ±6V, the MAX4138EWG+ offers designers flexibility in various power supply configurations. The op-amp comes in a 24-pin SOIC-W package, providing a compact solution for space-constrained applications while still delivering robust performance.

Moreover, the MAX4138EWG+ features a low input bias current of 1pA and an offset voltage of just 150µV, ensuring precise and stable operation over time. The device also includes an enable/disable feature which helps in reducing power consumption when the op-amp is not in active use, making it suitable for power-sensitive designs.

In summary, the MAX4138EWG+ from Maxim Integrated is a versatile, high-performance op-amp that offers designers low noise, high speed, and precision in a compact package. Whether it's for professional audio systems, medical instruments, or any other application requiring clean and reliable signal amplification, the MAX4138EWG+ stands out as a top-tier choice for engineers and designers alike.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Lowest to $3.2617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,686 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess