EN
  • EN
  • DE

UMZ18K

Part No UMZ18K
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Arrays
Description Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 399234-UMZ18K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMZ18K CAD Model

Description

The UMZ18K is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable voltage reference point in electronic circuits. Zener diodes are characterized by their ability to maintain a relatively constant voltage across their terminals when operated in the reverse breakdown region.

Applications:

  • Voltage regulation: Maintaining a stable output voltage in power supplies and electronic devices.
  • Overvoltage protection: Safeguarding sensitive circuit components from damaging voltage spikes.
  • Voltage reference circuits: Providing a stable and accurate voltage reference for comparators, analog-to-digital converters (ADCs), and other circuits.
  • Clipping circuits: Limiting voltage levels in signal processing applications.
  • Transient voltage suppression: Absorbing voltage surges to protect downstream components.

Features:

  • Precise Zener voltage: Offers accurate voltage regulation and reference.
  • Low dynamic impedance: Ensures stable voltage regulation under varying load conditions.
  • Small surface-mount package: Enables high-density board designs.
  • High surge current capability: Withstands transient voltage surges without damage.
  • Lead-free terminals: Compliant with RoHS environmental standards.

Benefits:

  • Stable voltage output: Ensures consistent circuit performance and reliability.
  • Effective overvoltage protection: Prevents damage to sensitive components.
  • Compact design: Saves valuable board space.
  • Reliable operation: Designed for long-term stability and performance.
  • Environmentally friendly: Complies with RoHS directives.

Technical Specifications: The UMZ18K has a Zener voltage (VZ) of approximately 18V. It's typically packaged in a small surface-mount package such as a SOT-323. Key specifications include the Zener test current (IZT), reverse leakage current (IR), and dynamic impedance (ZZT). Consult the manufacturer's datasheet for detailed electrical characteristics, absolute maximum ratings, and recommended operating conditions to ensure proper application and circuit design.

You May Also Be Interested in

Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Vishay
Lowest to $0.0965
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7473 $175.6155
320+ $0.7230 $231.3600
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess