EN
  • EN
  • DE

MAX4144EUA

Part No MAX4144EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703605-MAX4144EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4144EUA CAD Model

Description

Maxim Integrated MAX4144EUA Precision, Low-Noise, Low-Voltage, Rail-to-Rail Op-Amps

The MAX4144EUA from Maxim Integrated is a high-performance operational amplifier designed to deliver precision, low noise, and rail-to-rail output capabilities in a compact µMAX package. This op-amp is ideal for a wide range of applications, including sensor interfaces, active filters, and audio amplification, thanks to its excellent specifications and versatile features.

The MAX4144EUA operates from a single 2.7V to 5.5V supply, making it suitable for battery-powered devices and low-voltage systems. Its low power consumption and wide supply voltage range ensure that it can be integrated into portable and power-sensitive applications without compromising performance.

One of the standout features of the MAX4144EUA is its low-noise operation, with a voltage noise density of only 8nV/√Hz at 1kHz. This characteristic makes it an excellent choice for applications that require high signal integrity and minimal interference, such as precision instrumentation and medical devices.

Additionally, the MAX4144EUA boasts a rail-to-rail output stage, which allows the output to swing close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages. This feature is particularly useful in ADC driver circuits and DAC buffer applications, where full-scale signal utilization is critical.

The op-amp also provides a high slew rate of 5V/µs and a gain-bandwidth product of 10MHz, ensuring that it can handle fast signal changes and high-frequency signals with ease. The MAX4144EUA's precision performance is further enhanced by its low input bias current and low offset voltage, which contribute to accurate signal processing and minimal error in closed-loop configurations.

For design flexibility, the MAX4144EUA is internally compensated for gains of +1V/V or higher, which simplifies the design process and reduces the need for external components. Its µMAX package is space-efficient, making it a great choice for space-constrained applications like handheld devices and wearable technology.

In summary, the MAX4144EUA from Maxim Integrated is a versatile and reliable operational amplifier that offers designers a blend of precision, low noise, and rail-to-rail performance in a small footprint, ideal for a multitude of electronic designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess