EN
  • EN
  • DE

MAX4162EUK

Part No MAX4162EUK
Manufacturer Maxim Integrated
Description SOT23, Micropower, Single-Supply, Rail-to-Rail I/O Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213507-MAX4162EUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4162EUK CAD Model

Description

Maxim Integrated MAX4162EUK Precision, Low-Power, Rail-to-Rail Operational Amplifiers

The MAX4162EUK from Maxim Integrated is a high-performance, precision operational amplifier that offers a perfect blend of features for a wide range of applications. It is designed to operate with a single supply voltage ranging from +2.7V to +5.5V, making it versatile for both portable and stationary applications where power efficiency is crucial.

With its low-power consumption, the MAX4162EUK is ideal for battery-powered devices, as it helps to extend battery life while maintaining precise signal amplification. The device features a quiescent current of just 250µA, which is significantly lower than that of many competing op-amps, without sacrificing performance.

The rail-to-rail input and output capability of the MAX4162EUK ensure that the signal range is maximized, allowing for a greater dynamic range in measurement and signal processing applications. This feature is particularly important in systems where the full scale of the power supply is utilized, such as in data acquisition systems, portable instrumentation, and medical devices.

The operational amplifier also boasts a high open-loop gain and a low input bias current, which contributes to its high accuracy and makes it suitable for precision applications. Additionally, the MAX4162EUK offers a low input offset voltage, further enhancing the accuracy of the signal processing.

Its small SOT23-5 package makes the MAX4162EUK an excellent choice for space-constrained applications. Whether it's integrated into portable medical equipment, handheld devices, or compact sensors, this op-amp can fit where larger packages cannot.

Key features of the MAX4162EUK include:

  • Single-supply operation from +2.7V to +5.5V
  • Low quiescent current of 250µA
  • Rail-to-rail input and output
  • Low input bias current
  • Low input offset voltage
  • High open-loop gain
  • Compact SOT23-5 package

Overall, the MAX4162EUK from Maxim Integrated is a robust, low-power operational amplifier that delivers precision and efficiency, making it an excellent choice for designers looking to optimize their systems for both performance and power consumption.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess