EN
  • EN
  • DE

MAX418LEUA

Part No MAX418LEUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703633-MAX418LEUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX418LEUA CAD Model

Description

Maxim Integrated MAX418LEUA - Precision, Low-Power Op-Amp

The MAX418LEUA from Maxim Integrated is a precision operational amplifier that offers a blend of low power consumption and high-precision performance, making it an ideal choice for battery-powered devices and instrumentation. This op-amp features a typical supply current of just 15μA, which is remarkably low for its class, ensuring that it minimizes power consumption in your circuit.

With a wide supply voltage range of 2.7V to 11V, or ±1.35V to ±5.5V for split supplies, the MAX418LEUA provides designers the flexibility to use it in various applications without compromising on performance. The device operates at a temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

One of the standout features of the MAX418LEUA is its high precision. It boasts a low offset voltage of just 150μV and a low input bias current of 1pA, which are critical parameters for precision applications. These characteristics, combined with a high open-loop gain of 106dB, make it an excellent choice for sensor amplification, data acquisition systems, and other precision analog processes.

The MAX418LEUA comes in a compact 8-pin μMAX package, which is space-saving and suitable for high-density PCB layouts. This makes it an excellent choice for portable and space-constrained applications such as handheld medical devices, consumer electronics, and portable instrumentation.

Other notable features of this operational amplifier include a 0.5V/μs slew rate and a gain bandwidth product of 800kHz. These specifications ensure that the MAX418LEUA can handle a variety of signal processing tasks with ease. Additionally, it includes a shutdown mode, which reduces the supply current to 0.1μA, further enhancing its power-saving capabilities when the device is not in active use.

Overall, the Maxim Integrated MAX418LEUA operational amplifier is a robust, precise, and energy-efficient component that can significantly enhance the performance of your electronic designs while keeping power consumption to a minimum.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2784 $50.9488
17+ $5.9720 $101.5240
26+ $5.7854 $150.4204
36+ $5.5987 $201.5532
47+ $5.4121 $254.3687
62+ $4.8522 $300.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess