EN
  • EN
  • DE

MAX4211EETE-T

Part No MAX4211EETE-T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1.5% 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 4 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 111028-MAX4211EETE-T
Ultra Librarian 3D Model Ultra Librarian MAX4211EETE-T CAD Model

Description

The MAX4211EETE-T from Maxim Integrated is a precision, high-speed, current-sense amplifier that is designed to provide a simple and efficient solution for applications requiring current monitoring. This advanced integrated circuit (IC) is particularly suitable for power-management systems where accurate current measurement is crucial.

This current-sense amplifier comes in a compact 16-pin TQFN-EP package, making it ideal for space-constrained applications. The MAX4211EETE-T operates over a wide supply voltage range of 2.7V to 5.5V, which allows for flexibility in various system designs. It also features a low input offset voltage, which enhances the accuracy of current measurement across the entire operating range.

One of the key attributes of the MAX4211EETE-T is its high-speed operation, with a typical response time of just 500ns. This makes it an excellent choice for fast-changing load conditions, ensuring that the system can react quickly to any alterations in current flow. Additionally, its high bandwidth of 500kHz enables the monitoring of AC and pulsed DC applications without significant signal distortion.

The device is also equipped with a high-voltage sense capability, which can handle common-mode voltages up to 28V, independent of the supply voltage. This feature is particularly beneficial in high-side current-sensing applications, allowing the MAX4211EETE-T to be used in a wide range of industrial, automotive, and communication systems.

For added convenience, the MAX4211EETE-T includes an integrated voltage output that directly interfaces with analog-to-digital converters (ADCs) or microcontrollers, facilitating digital system integration. The device also boasts a robust thermal performance, with an extended operating temperature range from -40°C to +125°C, ensuring reliable operation in harsh environments.

In summary, the Maxim Integrated MAX4211EETE-T is a versatile, high-speed current-sense amplifier that offers precision, efficiency, and ease of use for engineers looking to incorporate current monitoring into their designs. Its compact form factor, wide voltage range, and high-speed characteristics make it an ideal choice for a multitude of applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess