EN
  • EN
  • DE

MAX4217ESA+

Part No MAX4217ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier R-R O/P ±5.5V/11V 8-Pin SOIC N / IC OPAMP BUFFER 230MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 230MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786148-MAX4217ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4217
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4217ESA+ CAD Model

Description

Maxim Integrated MAX4217ESA+ High-Speed Operational Amplifier

The MAX4217ESA+ is a high-performance operational amplifier designed by Maxim Integrated, offering exceptional speed and accuracy for a wide range of applications. This precision op-amp is well-suited for tasks requiring fast settling times, high output drive, and low distortion, making it an ideal choice for data acquisition systems, ATE equipment, and high-speed communications circuits.

Key Features

  • High-Speed Performance: The MAX4217ESA+ boasts a high slew rate and a wide bandwidth, ensuring rapid response times and the ability to handle high-frequency signals with ease.
  • Low Distortion: With its low harmonic distortion, the MAX4217ESA+ provides clean amplification, maintaining signal integrity and minimizing noise in your circuit designs.
  • High Output Drive: Capable of delivering ample current to drive heavy loads, this op-amp can be used in applications that require a strong output signal without sacrificing performance.
  • Single-Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4217ESA+ is designed to be power-efficient, which is crucial for battery-powered and portable devices.

Applications

  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Video and RF Amplification
  • Telecommunications
  • Active Filters
  • High-Speed Signal Processing

Encased in a compact 8-pin SOIC package, the MAX4217ESA+ is designed for easy integration into your electronic systems. Its robust design ensures reliable operation even under demanding conditions. Whether you're developing high-speed analog circuits or looking to upgrade existing systems with superior op-amp performance, the MAX4217ESA+ from Maxim Integrated is a choice that will help you achieve your design objectives with efficiency and precision.

For detailed technical specifications, application notes, and support resources, be sure to visit the Maxim Integrated website or contact their customer support for additional assistance with the MAX4217ESA+ high-speed operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8314 $57.9768
30+ $3.9640 $118.9200
46+ $3.8404 $176.6584
63+ $3.7168 $234.1584
81+ $3.5932 $291.0492
108+ $3.2213 $347.9004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess