EN
  • EN
  • DE

MAX4250EUK

Part No MAX4250EUK
Manufacturer Maxim Integrated
Description SOT23, Single-Supply, Low-Noise, Low-Distortion, Rail-to-Rail Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213556-MAX4250EUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4250EUK CAD Model

Description

The MAX4250EUK from Maxim Integrated is a high-performance operational amplifier that combines low power consumption with a high-speed interface, making it an ideal choice for a wide range of applications. This op-amp is part of the MAX425x series, which is renowned for its precision and efficiency. The MAX4250EUK is available in a compact SOT23-5 package, which is perfect for space-constrained applications.

With its single operational amplifier configuration, the MAX4250EUK is capable of delivering a gain bandwidth product of 10MHz, ensuring high-speed performance for your analog circuits. Additionally, it boasts a low input bias current of 1pA and a low offset voltage of 250µV, which makes it suitable for precision applications such as sensor interfaces, A/D converter buffering, and other signal conditioning tasks.

The MAX4250EUK operates from a single supply voltage ranging from +2.7V to +5.5V, which allows for a wide range of applications without the need for dual supplies. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial in single-supply operations. Moreover, with a quiescent current of just 1mA, this op-amp is a great choice for battery-powered and portable devices where power efficiency is critical.

Maxim Integrated has designed the MAX4250EUK with protection features such as short-circuit and thermal overload protection, enhancing the reliability and longevity of the device. The operational amplifier also features a shutdown mode, which reduces the supply current to just 1µA, further conserving energy when the amplifier is not in active use.

Whether you're working on precision filters, data acquisition systems, or active filters, the MAX4250EUK offers the performance and reliability you need. Its combination of low power consumption, high-speed operation, and compact form factor makes it a versatile choice for designers looking to optimize their analog circuitry.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess