EN
  • EN
  • DE

MAX4282ESA+

Part No MAX4282ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Fixed Gain Amplifier R-R O/P ±2.75V/5.5V 8-Pin SOIC N / IC OPAMP GP 2MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series GainAmp
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 50pA
Voltage - Input Offset 500μV
Operating Supply Current 320μA
Output Current per Channel 65mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786168-MAX4282ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4282
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4282ESA+ CAD Model

Description

Maxim Integrated's MAX4282ESA+ Precision Op-Amp

The MAX4282ESA+ is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This precision op-amp stands out for its low-voltage operation and power-saving features, making it an ideal choice for a wide range of applications, including sensor interfaces, portable equipment, and control systems.

With its single-supply voltage range from 2.85V to 5.5V, the MAX4282ESA+ allows for efficient operation in low-power devices. The device boasts a low input bias current of 1pA (typical) and an offset voltage of 500µV (max), which ensures high accuracy in signal amplification and processing. These characteristics are particularly beneficial for precision applications where maintaining signal integrity is critical.

The MAX4282ESA+ features a high gain-bandwidth product of 10MHz and a slew rate of 10V/µs, enabling it to handle high-speed signals with ease. Additionally, the op-amp has a quiescent current of just 1mA (max), which contributes to its power-efficient performance. This makes the MAX4282ESA+ a suitable component for battery-powered devices where energy conservation is paramount.

Maxim Integrated has packaged the MAX4282ESA+ in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device's extended temperature range from -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

Furthermore, the MAX4282ESA+ is equipped with a shutdown mode, allowing the user to reduce the supply current to 2µA (typical) to save power when the op-amp is not in use. This feature is particularly useful in portable and wearable technology where extending battery life is essential.

In summary, the MAX4282ESA+ from Maxim Integrated is a versatile and efficient precision op-amp that provides excellent accuracy, low power consumption, and high-speed performance. Its robust design and power-saving capabilities make it an excellent choice for designers looking to optimize their electronic systems for precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3727 $54.9080
90+ $1.1264 $101.3760
140+ $1.0912 $152.7680
190+ $1.0560 $200.6400
245+ $1.0208 $250.0960
330+ $0.9152 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess