EN
  • EN
  • DE

MAX42MHJ

Part No MAX42MHJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703734-MAX42MHJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX42MHJ CAD Model

Description

Maxim Integrated MAX42MHJ Overview

The Maxim Integrated MAX42MHJ is a highly efficient, precision integrated circuit designed for a wide range of applications. This versatile component is known for its reliability and performance, making it a popular choice among engineers and designers across various industries.

Key Features

  • High Accuracy: The MAX42MHJ delivers precise results, ensuring that applications function correctly and efficiently.
  • Low Power Consumption: With energy efficiency in mind, this IC helps to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Compact Footprint: Its small size makes it ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Durability: Built to last, the MAX42MHJ can withstand harsh conditions and maintain its performance over time.

Applications

The MAX42MHJ is well-suited for a variety of applications, including but not limited to:

  • Medical devices
  • Industrial control systems
  • Portable electronics
  • Automotive systems
  • Communication infrastructure

Technical Specifications

The technical specifications of the MAX42MHJ reflect its advanced design and capabilities:

  • Input Voltage Range: Specify the range
  • Output Voltage Range: Specify the range
  • Temperature Range: Specify the operating temperature range
  • Package Type: Provide information on the IC package type

Quality and Support

Maxim Integrated is committed to providing high-quality products and support. The MAX42MHJ is backed by comprehensive documentation and customer support to ensure seamless integration into your projects.

Note: The specifications mentioned above are placeholders and should be replaced with the actual parameters of the MAX42MHJ product.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess