EN
  • EN
  • DE

MAX4375HEUB

Part No MAX4375HEUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-uMAX/uSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX4375
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881778-MAX4375HEUB
Ultra Librarian 3D Model Ultra Librarian MAX4375HEUB CAD Model

Description

MAX4375HEUB - High-Side Current-Sense Amplifier from Maxim Integrated

The MAX4375HEUB from Maxim Integrated is a sophisticated, high-side current-sense amplifier designed for precision current measurement applications. This compact device is housed in a microMAX-10 package, making it an ideal choice for space-constrained applications such as portable devices, battery management systems, and power management circuits.

This current-sense amplifier is capable of monitoring the voltage across shunt resistors over a wide range of common-mode voltages, from 0V to as high as 28V, despite operating from a single 2.7V to 5.5V supply. This flexibility allows the MAX4375HEUB to be used in a variety of systems without the need for dual supplies, simplifying design and reducing overall system cost.

One of the key features of the MAX4375HEUB is its precision. It offers a low input offset voltage, which minimizes error in current measurement, and a high gain accuracy, ensuring reliable and consistent performance. Additionally, the device has a fast response time, making it suitable for overcurrent protection applications where quick reaction times are crucial.

The MAX4375HEUB also includes a current output that mirrors the high-side current, which is proportional to the voltage across the shunt resistor. This output can be connected directly to an ADC, allowing for easy digital monitoring of the current flow through the system. The device's low quiescent current helps to conserve power in battery-operated devices, further extending their operational life.

Installation and integration of the MAX4375HEUB are made easy with its industry-standard microMAX-10 package. The device's pinout is optimized for Kelvin connections to the sense resistor, reducing the impact of PCB trace resistance and ensuring accurate sensing.

In summary, the MAX4375HEUB is a high-quality, reliable current-sense amplifier that offers a combination of precision, flexibility, and ease of use for designers looking to monitor current in high-side configurations. Its robust feature set makes it an excellent choice for a wide range of applications, where accurate current monitoring is essential.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3402 $60.1236
43+ $2.7407 $117.8501
66+ $2.6550 $175.2300
90+ $2.5694 $231.2460
117+ $2.4837 $290.5929
156+ $2.2268 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess