EN
  • EN
  • DE

MAX4395EUD+

Part No MAX4395EUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Quad High Speed Amplifier R-R O/P ±5.5V/11V 14-Pin TSSOP / IC OP AMP R-R 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 85MHz
SR - Slew Rate 500 V/μs
Operating Supply Current 6mA
Output Current per Channel 95mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786191-MAX4395EUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4395
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4395EUD+ CAD Model

Description

Maxim Integrated MAX4395EUD+ Overview

The MAX4395EUD+ is a high-performance, low-power, single-supply operational amplifier (op-amp) designed by Maxim Integrated to provide a perfect blend of speed, precision, and low-voltage operation. This op-amp is well-suited for a wide range of applications including battery-powered devices, portable equipment, and analog circuits requiring high bandwidth with minimal power consumption.

Key Features

  • Single-Supply Operation: The MAX4395EUD+ operates from a single +2.5V to +5.5V power supply, making it ideal for battery-operated devices and portable applications.
  • High-Speed Performance: This op-amp boasts a high slew rate and bandwidth, ensuring fast response times and suitability for high-speed signal processing.
  • Low Power Consumption: With its focus on energy efficiency, the MAX4395EUD+ maintains low quiescent current, which is critical for extending battery life in portable devices.
  • Rail-to-Rail Outputs: The output swings rail-to-rail, maximizing the dynamic range in applications with limited supply voltages.
  • Low Distortion: It has low total harmonic distortion (THD), which is essential for audio and other precision signal applications.

Applications

  • Portable/battery-powered devices
  • Audio and video signal processing
  • Data acquisition systems
  • Active filters and buffers
  • Analog-to-digital converter (ADC) drivers

Package and Reliability

The MAX4395EUD+ is available in a 14-pin TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. Maxim Integrated ensures reliability and performance by subjecting their products to rigorous testing and quality control measures.

Conclusion

Overall, the MAX4395EUD+ from Maxim Integrated stands out as an excellent choice for design engineers looking for an op-amp that offers a balance of speed, power efficiency, and precision. Its suitability for a wide array of applications, from consumer electronics to industrial control systems, makes it a versatile component for modern electronic designs.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3035 $52.1400
95+ $1.0695 $101.6025
145+ $1.0361 $150.2345
200+ $1.0027 $200.5400
260+ $0.9693 $252.0180
350+ $0.8690 $304.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,297 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess