Maxim Integrated MAX4411EBE-TCAN: High-Fidelity, Low-Power Headphone Amplifier
The MAX4411EBE-TCAN from Maxim Integrated is a premium audio component designed for portable applications where high-fidelity sound and power efficiency are paramount. This compact, stereo headphone amplifier is built to deliver exceptional audio performance while maintaining low power consumption, making it an ideal choice for battery-powered devices such as smartphones, tablets, and portable media players.
Key Features
- DirectDrive® Technology: Eliminates the need for DC-blocking capacitors, reducing system cost and enhancing audio quality by providing a ground-referenced output.
- Low Distortion: Ensures crystal-clear audio reproduction with minimal noise and interference, providing an immersive listening experience.
- High Power Efficiency: Optimized for extended battery life in portable devices, it enables longer playback times without compromising on sound quality.
- Adjustable Gain Settings: Offers flexibility to match a wide range of headphones with different impedance levels and sensitivity.
- Click-and-Pop Suppression: Minimizes the audible clicks and pops during startup and shutdown, ensuring a smooth audio experience.
- Thermal Overload Protection: Safeguards the amplifier and headphones from potential damage due to overheating.
Specifications
- Supply Voltage Range: 2.7V to 5.5V
- Output Power: Delivers up to 80mW per channel into a 16Ω load
- THD+N: Less than 0.01% at 1kHz, ensuring high-quality audio reproduction
- Signal-to-Noise Ratio (SNR): Greater than 98dB, providing a clean and dynamic soundstage
Applications
The MAX4411EBE-TCAN is versatile and can be used in a multitude of audio applications. Its superior sound quality and low power draw make it especially suitable for portable audio devices, but it can also be integrated into laptop computers, gaming headsets, and other consumer electronics where premium sound is desired.
With its combination of high-fidelity audio, power efficiency, and advanced features, the MAX4411EBE-TCAN stands out as a top-tier solution for any audio amplification need.