EN
  • EN
  • DE

MAX441EPP

Part No MAX441EPP
Manufacturer Maxim Integrated
Description High-Speed Video Multiplixer/Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213621-MAX441EPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX441EPP CAD Model

Description

The MAX441EPP is a high-performance, precision analog microcontroller from Maxim Integrated designed to cater to a wide range of applications requiring accurate analog signal processing and digital control. This versatile component integrates a microprocessor, analog-to-digital converter (ADC), digital-to-analog converter (DAC), and additional support circuitry into a single package, providing a compact and efficient solution for complex control systems.

Key Features:

  • Integrated Microprocessor: The core of the MAX441EPP is a powerful microprocessor that efficiently handles digital control tasks, allowing for sophisticated algorithm implementation and system management.
  • Precision ADC: The onboard ADC provides high-resolution analog-to-digital conversion, enabling the device to process intricate analog signals with accuracy and convert them into digital data for further processing.
  • High-Quality DAC: A high-quality DAC ensures precise digital-to-analog conversion, facilitating accurate control of analog components and maintaining signal integrity throughout the system.
  • Multiple I/O Ports: The MAX441EPP comes equipped with multiple input/output ports that offer flexibility in interfacing with various peripherals and sensors, enhancing the device's adaptability to different application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX441EPP operates with minimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Package: Enclosed in a durable EPP package, the MAX441EPP is built to withstand harsh industrial environments, ensuring reliable performance under challenging conditions.

Applications:

The MAX441EPP is suitable for a variety of applications, including but not limited to industrial control systems, precision instrumentation, data acquisition systems, and automated test equipment. Its integration of multiple functionalities into one package makes it a highly valuable component for designers looking to streamline their circuit designs and enhance system reliability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess