Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 15A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13083-6, 497-13083-1, 497-13083-2, -497-13083-1, -497-13083-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935234-STB18N65M5
Ultra Librarian 3D Model Ultra Librarian STB18N65M5 CAD Model

Description

The STB18N65M5 from STMicroelectronics is a high-efficiency N-channel Power MOSFET belonging to the MDmesh™ M5 series, which is renowned for its excellent performance in high-voltage applications. This device is encapsulated in a robust D2PAK package, designed to offer not just superior power density but also enhanced thermal management, making it suitable for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 650 V, the STB18N65M5 is particularly well-suited for applications that require high breakdown voltage. The device also boasts a low on-resistance (R<sub>DS(on)) of just 0.150 Ω, which is typical for this MOSFET, ensuring high efficiency and reduced power losses during operation.

Featuring a continuous drain current (I<sub>D) of 16 A at 25°C, this MOSFET is capable of handling significant power levels, making it ideal for applications such as switch-mode power supplies, LED lighting, welding equipment, and other high-performance power conversion systems.

The STB18N65M5 employs the innovative MDmesh™ M5 technology, which integrates a vertical structure that optimizes the R<sub>DS(on) versus the drain current, providing an outstanding balance of conduction and switching characteristics. This technology, combined with the device's high dv/dt capability and fast recovery diode, ensures reduced switching losses and improved overall efficiency.

Additional features of the STB18N65M5 include a 100% avalanche tested ruggedness and a Zener-protected gate, which enhances the reliability under stressful conditions. These features make this MOSFET an excellent choice for designers looking for a high-performance, reliable, and energy-efficient solution for their high-voltage power circuit designs.

Overall, the STB18N65M5 is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the needs of modern power electronics, combining state-of-the-art technology with practical design considerations to deliver outstanding performance.

You May Also Be Interested in

Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $0.2816
ECAD model for IPD90N03S4L03ATMA1
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6051 $57.3122
53+ $2.1375 $113.2875
82+ $2.0707 $169.7974
112+ $2.0039 $224.4368
145+ $1.9372 $280.8940
194+ $1.7367 $336.9198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 169 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention