EN
  • EN
  • DE

BC183LC

Part No BC183LC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.1A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 30 V 100 mA 150MHz 350 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name BC183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912902-BC183LC
Ultra Librarian 3D Model Ultra Librarian BC183LC CAD Model

Description

The BC183LC from ON Semiconductor is a versatile and reliable general-purpose NPN bipolar junction transistor (BJT) that is designed for use in a wide range of electronic applications. This transistor is well-suited for amplification and switching purposes, offering a good balance of performance characteristics that make it a popular choice among electronic enthusiasts and professionals alike.

Key Features

  • High Current Gain: The BC183LC boasts a high current gain (hFE), which is crucial for applications requiring signal amplification. This allows for more efficient current amplification in various circuit configurations.
  • Low Voltage Operation: It operates effectively at low voltages, making it suitable for battery-powered devices and low-power applications.
  • Low Noise: The BC183LC is designed to produce low noise levels, which is essential for audio amplifiers and other sensitive electronic circuits where signal integrity is paramount.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP type transistor, allowing for push-pull amplifier configurations and other complementary circuit designs.

Applications

The BC183LC is a highly adaptable component that can be employed in a variety of applications, such as:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Voltage regulation
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications

Some of the technical specifications of the BC183LC include:

  • Collector-Emitter Voltage (VCEO): 30 V
  • Collector-Base Voltage (VCBO): 60 V
  • Emitter-Base Voltage (VEBO): 5 V
  • Collector Current (IC): 100 mA
  • Power Dissipation (Pd): 625 mW
  • DC Current Gain (hFE): 100 to 600
  • Operating Junction Temperature Range: -55°C to +150°C

The BC183LC is available in a TO-92 package, which is widely used and recognized for its ease of handling and soldering onto printed circuit boards. This makes the BC183LC a convenient choice for prototyping and production in various electronic projects.

ON Semiconductor is known for its commitment to quality and reliability, and the BC183LC is no exception. It is a testament to their reputation for producing components that meet the rigorous demands of the electronics industry.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess