EN
  • EN
  • DE

SD57060-10

Part No SD57060-10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type LDMOS
Frequency 945MHz
Gain 15dB
Voltage - Test 28 V
Current Rating (Amps) 7A
Current - Test 100 mA
Power - Output 60W
Voltage - Rated 65 V
Package / Case M243
Supplier Device Package M243
Base Product Number SD57060
Other Names 497-12172,SD5706010,-497-12172
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278439-SD57060-10
Ultra Librarian 3D Model Ultra Librarian SD57060-10 CAD Model

Description

The SD57060-10 is a high-performance RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. This device is specifically designed to meet the demands of high-frequency power applications, making it an ideal choice for professional RF amplification systems.

Key Features

  • Frequency Range: The SD57060-10 operates within a broad frequency range, making it versatile for various RF applications, including broadcast, aerospace, and mobile communications.
  • Output Power: With a solid output power capability, this transistor can deliver the performance needed for high-power RF systems.
  • High Gain: The transistor provides high gain levels, which enhances the signal strength and overall efficiency of the RF circuitry.
  • Efficiency: Designed for optimal thermal performance, the SD57060-10 maintains high efficiency, reducing energy loss and improving system reliability.
  • Ruggedness: Constructed to withstand harsh conditions, the device offers exceptional ruggedness, ensuring durability and long-term operation even in challenging environments.

Applications

The SD57060-10 is suitable for a wide range of applications due to its robustness and performance characteristics. These applications typically include:

  • Commercial and military aviation systems
  • Professional RF power amplifiers
  • Terrestrial and satellite communication systems
  • Radio and TV broadcasting stations
  • High-frequency industrial processes

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the SD57060-10 is no exception. Manufactured with state-of-the-art technology, this RF power transistor is designed to meet the stringent requirements of professional electronics and to ensure consistent performance over its lifespan.

Conclusion

Overall, the SD57060-10 from STMicroelectronics is a powerful and reliable RF transistor that offers a combination of high-frequency operation, power, and efficiency. Its rugged design and versatility make it an excellent choice for designers and engineers looking to create sophisticated RF amplification systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess