Products specifications

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/396
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 900mV @ 100mA, 1A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 1A, 1.5V
Power - Max 1 W
Frequency - Transition -
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Base Product Number 2N3762
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1382394-JAN2N3762
Ultra Librarian 3D Model Ultra Librarian JAN2N3762 CAD Model

Description

The JAN2N3762 is a high-quality NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. Designed to meet the stringent requirements of the aerospace industry, this transistor is part of the JAN (Joint Army Navy) series, which signifies that it has been manufactured and tested to meet the military standards for electronic components.

Key Features

  • High Reliability: The JAN2N3762 is built to withstand extreme environmental conditions, making it suitable for use in military and aerospace applications where reliability is of utmost importance.
  • Power Handling: This device is capable of handling significant power levels, with a collector-emitter voltage (VCEO) of 60V and a collector power dissipation of up to 5W, making it ideal for power amplification and switching applications.
  • Robust Performance: With a collector current (IC) rating of up to 10A, the JAN2N3762 can drive high current loads, offering robust performance in demanding circuits.
  • Hermetic Packaging: The transistor is encapsulated in a hermetically sealed package, ensuring protection against moisture and contaminants, which is critical for the longevity and reliability of the component in harsh environments.

Applications

The JAN2N3762 is versatile and can be used in a wide range of applications. Its high reliability and power handling capabilities make it particularly well-suited for:

  • Power supply regulators
  • High-speed switching circuits
  • Linear amplifiers
  • Motor controllers
  • Other military and aerospace electronic systems

Quality Assurance

Microchip Technology ensures that each JAN2N3762 transistor meets the rigorous standards required for military applications. The components undergo comprehensive testing and quality control procedures, which include screening for operation at various temperatures, verifying electrical parameters, and ensuring long-term reliability. This meticulous approach to quality assurance means that customers can trust the performance and durability of the JAN2N3762 in their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for DTC123ECA
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
Micro Commercial Co
TRANS PNP 60V 0.6A SOT523
Lowest to $0.0307
ECAD model for MMBT2907AT-TP
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to $0.3520
ECAD model for FZT649TC
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention