EN
  • EN
  • DE

2SD1997-TD-E

Part No 2SD1997-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 3A 30V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855298-2SD1997-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SD1997-TD-E CAD Model

Description

2SD1997-TD-E Transistor by ON Semiconductor

The 2SD1997-TD-E is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This transistor is specifically engineered for use in power amplification and switching applications, making it an essential component in a wide range of electronic devices.

Key Features

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: Comes in a compact TO-252 (DPAK) surface-mount package, providing excellent power handling capability with a minimal footprint.
  • Voltage Ratings: It can handle collector-base voltage (VCBO) of up to 60V, collector-emitter voltage (VCEO) of up to 60V, and emitter-base voltage (VEBO) of up to 7V.
  • Current Capacity: The transistor has a continuous collector current (IC) rating of 3A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation (PD) of 25W, it can efficiently handle thermal energy generated during operation.
  • Switching Speed: Features fast switching speed, which is crucial for efficient operation in high-frequency circuits.
  • hFE: The high DC current gain (hFE) ensures that the transistor can be driven with low base currents, making it energy-efficient.

Applications

The 2SD1997-TD-E is versatile and can be utilized in a variety of applications such as:

  • Power management systems
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • General-purpose switching and amplification

Reliability and Quality

ON Semiconductor is committed to delivering high reliability and quality. The 2SD1997-TD-E transistor is built with robust materials and undergoes stringent quality control measures to ensure it meets the industry standards. It is designed for long operational life and stable performance even in demanding conditions.

Environmental Compliance

Adhering to ON Semiconductor's commitment to environmental sustainability, the 2SD1997-TD-E is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for eco-conscious manufacturers looking to minimize the environmental impact of their products.

With its combination of efficiency, power handling, and fast switching capabilities, the 2SD1997-TD-E from ON Semiconductor is a reliable choice for designers and engineers looking to optimize their power circuitry in various electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5024 $57.7760
285+ $0.4123 $117.5055
435+ $0.3996 $173.8260
600+ $0.3869 $232.1400
775+ $0.3742 $290.0050
1,035+ $0.3350 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,308 pieces
In Stock: 9,154 pieces Factory Stock: 9,154 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess