The MAX4429CPA is a high-speed, single-channel MOSFET driver designed and manufactured by Maxim Integrated. This powerful driver is capable of delivering large peak currents into capacitive loads, such as the gate of a power MOSFET. With its high-speed performance, the MAX4429CPA is an excellent choice for a variety of demanding applications, including switching power supplies, motor controllers, and other high-speed switching circuits.
Key Features
- High Peak Current: Capable of sourcing up to 6A and sinking up to 7A, making it suitable for driving large MOSFETs.
- Low Power Consumption: The IC has a low quiescent current, which helps to reduce power consumption in standby mode.
- Fast Switching Speeds: With fast rise and fall times typically around 30ns, the device minimizes switching losses and improves efficiency.
- High Noise Immunity: The logic inputs are immune to glitches and noise, ensuring stable operation in noisy environments.
- Wide Supply Voltage Range: Operates from a single 4.5V to 18V supply, providing flexibility in various application circuits.
Applications
- Switching Power Supplies
- DC-to-DC Converters
- Motor Controllers
- Solenoid/Relay Drivers
- High-Speed Power Switching Circuits
Product Specifications
Parameter
Value
Part Number
MAX4429CPA
Package
8-Pin PDIP
Peak Output Current
6A Source, 7A Sink
Supply Voltage Range
4.5V to 18V
Propagation Delay
Typically 70ns
Operating Temperature
-40°C to +85°C
For engineers and designers seeking a robust and efficient MOSFET driving solution, the MAX4429CPA from Maxim Integrated offers a blend of performance, reliability, and flexibility. With its ability to handle high peak currents and its fast switching speeds, this driver IC is well-suited for a wide range of power management applications.