EN
  • EN
  • DE

MAX442EPA

Part No MAX442EPA
Manufacturer Maxim Integrated
Description 140MHz, 2-Channel Video Multiplexer/Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213639-MAX442EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX442EPA CAD Model

Description

The MAX442EPA is a high-performance operational amplifier (op-amp) manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision op-amp is designed for a wide range of applications, including industrial, medical, and instrumentation systems, where accuracy and stability are of paramount importance.

One of the key features of the MAX442EPA is its low offset voltage, which minimizes error in precision applications. The device also boasts a low input bias current, making it suitable for high-impedance sensor interfaces and charge-sensitive applications. With a wide supply voltage range, the MAX442EPA can operate from ±4.5V to ±18V, providing designers with flexibility in various circuit configurations.

This op-amp is characterized by its high open-loop gain and low total harmonic distortion (THD), ensuring excellent linearity and audio performance. Additionally, the MAX442EPA exhibits low noise characteristics, which is critical in signal conditioning applications where maintaining signal integrity is essential.

The MAX442EPA comes in an 8-pin DIP package, offering ease of integration into existing designs. It is designed to operate over the commercial temperature range, making it a robust choice for diverse environments. Furthermore, its short-circuit protection and thermal shutdown features add to its reliability and durability, ensuring long-term performance even under challenging conditions.

Whether you're designing precision filters, high-quality audio circuits, or need a reliable op-amp for your control systems, the MAX442EPA from Maxim Integrated is an excellent choice that combines precision, versatility, and reliability.

Key Specifications:

  • Low Offset Voltage
  • Low Input Bias Current
  • Wide Supply Voltage Range: ±4.5V to ±18V
  • High Open-Loop Gain
  • Low Total Harmonic Distortion (THD)
  • Low Noise
  • 8-Pin DIP Package
  • Commercial Temperature Range Operation
  • Short-Circuit Protection
  • Thermal Shutdown Feature

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.6751 $103.6751
2+ $100.3302 $200.6604
3+ $96.9865 $290.9595
4+ $86.9530 $347.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess