EN
  • EN
  • DE

MAX4456CQH+D

Part No MAX4456CQH+D
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Video 35MHz 8 x 8 44-Pin PLCC / IC VIDEO CROSSPOINT SWIT 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Video
Number of Channels 1
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 65MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 786209-MAX4456CQH+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4456
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4456CQH+D CAD Model

Description

Maxim Integrated MAX4456CQH+D Product Overview

The MAX4456CQH+D from Maxim Integrated is a high-performance, quad, 2:1 video multiplexer/switch that is designed for precision video and high-speed data-switching applications. This device is ideally suited for professional broadcast, studio equipment, and video-on-demand systems due to its exceptional signal integrity and low crosstalk and off-isolation characteristics.

Each of the four channels on the MAX4456CQH+D can switch two differential inputs to one differential output, making it highly versatile for various configurations. The device operates with a single +5V supply, which simplifies power management within a system. Additionally, it offers a high bandwidth of 400MHz, which ensures that high-resolution video signals can be switched without degradation, maintaining the clarity and quality of the transmitted content.

The MAX4456CQH+D features a low differential gain and phase error, which contributes to its ability to maintain the fidelity of the video signal. This is particularly important in applications where signal integrity is paramount. Moreover, the low power consumption of the device makes it suitable for energy-efficient designs, which is increasingly important in modern electronic systems.

Designed with a 44-QFP (Quad Flat Pack) package, the MAX4456CQH+D is compact and can be easily integrated into space-constrained applications. Its operating temperature range from 0°C to +70°C ensures reliability across various environmental conditions.

For ease of use, the MAX4456CQH+D includes a digital control interface that allows users to control the switching operation through simple logic commands. This feature enables seamless integration into digital systems where control can be automated or managed by a microcontroller or processor.

In summary, the MAX4456CQH+D from Maxim Integrated is a robust and high-quality video multiplexer/switch that offers excellent performance for professional video switching applications. Its combination of high bandwidth, low signal distortion, and ease of use make it a top choice for designers looking to incorporate reliable video switching capabilities into their systems.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess