EN
  • EN
  • DE

MAX4465EXK-T

Part No MAX4465EXK-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Microphone 1-CH Mono Class-AB 5-Pin SC-70 T/R / IC PREAMP AUDIO MONO AB SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 2.4 V ~ 5.5 V
Features Microphone
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 786210-MAX4465EXK-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4465
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4465EXK-T CAD Model

Description

Maxim Integrated MAX4465EXK-T Microphone Amplifier

The MAX4465EXK-T is a compact, high-performance microphone amplifier designed by Maxim Integrated, engineered to provide a precise audio amplification solution with a minimal footprint. This integrated circuit is tailored for small-scale and portable applications where space is at a premium and performance cannot be compromised.

One of the standout features of the MAX4465EXK-T is its low power consumption. Operating on a supply voltage range from 2.4V to 5.5V, it is optimized for battery-powered devices, ensuring longevity and reliability in applications such as mobile phones, laptops, and other personal audio devices. Its power-saving attributes are further enhanced by its shutdown mode, which reduces the supply current to a mere 0.1µA, making it an excellent choice for power-sensitive applications.

With its fixed 200V/V gain, the MAX4465EXK-T provides a stable amplification factor that simplifies the design process by eliminating the need for external gain-setting components. The integrated circuit also features a low input-referred noise density of 30nV/√Hz, which ensures that the audio signal is amplified with minimal added noise, preserving the integrity and clarity of the original sound.

The MAX4465EXK-T comes in a tiny 5-pin SC70 package, making it one of the smallest microphone amplifiers available on the market. Its compact size does not compromise its performance, as it still offers excellent RF immunity, protecting the audio signal from interference generated by cellular phones and other RF-emitting devices.

Additionally, this microphone amplifier boasts a wide bandwidth of 20kHz, which makes it capable of handling a broad range of audio frequencies with high fidelity. This characteristic is particularly important for applications that require accurate sound reproduction, such as digital camcorders, hearing aids, and other audio-sensitive devices.

In summary, the MAX4465EXK-T from Maxim Integrated is a high-quality, low-power microphone amplifier that offers a combination of small size, high performance, and ease of integration, making it an ideal choice for designers looking to enhance audio performance in space-constrained environments.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6532 $57.8620
75+ $1.3565 $101.7375
115+ $1.3141 $151.1215
160+ $1.2717 $203.4720
205+ $1.2293 $252.0065
275+ $1.1021 $303.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,423 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess