EN
  • EN
  • DE

MAX4508CSE

Part No MAX4508CSE
Manufacturer Maxim Integrated
Description Fault-Protected, High-Voltage Single 8-to-1/Dual 4-to-1 Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213681-MAX4508CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Avionics
Ultra Librarian 3D Model Ultra Librarian MAX4508CSE CAD Model

Description

The MAX4508CSE from Maxim Integrated is a high-performance, 8-channel analog multiplexer that offers precision signal routing for complex systems. This component is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Key Features

  • Low On-Resistance: The MAX4508CSE features a low on-resistance of 100Ω (max), which minimizes signal attenuation and ensures high-quality signal transmission.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or from dual ±5V supplies, providing flexibility in system design.
  • Low Crosstalk and Off-Isolation: The device has excellent crosstalk and off-isolation specifications, reducing signal interference between channels.
  • Low Power Consumption: With its low power dissipation, the MAX4508CSE is suitable for portable and battery-powered applications.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD), enhancing the durability and reliability of the multiplexer in harsh environments.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, allowing for flexible signal routing in a system.

Applications

The MAX4508CSE is ideal for applications that require precise and reliable signal routing. It can be used in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment

Package and Quality

This multiplexer comes in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability of the MAX4508CSE, making it a preferred choice for designers looking for a robust multiplexing solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0390 $52.5070
31+ $3.3141 $102.7371
47+ $3.2105 $150.8935
65+ $3.1070 $201.9550
84+ $3.0034 $252.2856
112+ $2.6927 $301.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,865 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess