EN
  • EN
  • DE

MAX4509EPE

Part No MAX4509EPE
Manufacturer Maxim Integrated
Description Fault-Protected, High-Voltage Single 8-to-1/Dual 4-to-1 Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213685-MAX4509EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4509EPE CAD Model

Description

Introducing the MAX4509EPE from Maxim Integrated

The MAX4509EPE is a precision, dual SPST (Single Pole Single Throw) analog switch that offers a perfect solution for applications requiring high-performance switching of analog signals. Designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products, this switch is ideal for systems that demand low distortion and high linearity.

Encased in a 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, the MAX4509EPE operates with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V. This flexibility allows it to be used in a wide array of applications, from battery-powered devices to industrial equipment.

One of the key features of the MAX4509EPE is its low on-resistance, typically 100Ω, which is matched between channels to within 4Ω and remains flat over the specified analog signal range. This characteristic ensures minimal signal distortion and makes the switch ideal for precision applications. Furthermore, the device boasts low charge injection (10pC max) and low power consumption, which is particularly beneficial for power-sensitive applications.

The MAX4509EPE is equipped with an ESD protection system that can withstand up to 2000V, providing robustness and reliability in harsh environments. Its TTL/CMOS-logic-compatible control inputs make it easy to interface with a wide range of microcontrollers and digital logic systems.

Some common applications for the MAX4509EPE include audio and video signal routing, communication systems, data acquisition systems, and sample-and-hold circuits. Its high switching speeds and excellent analog characteristics also make it suitable for ATE (Automated Test Equipment) and other precision test and measurement setups.

Maxim Integrated's commitment to high-quality products is evident in the MAX4509EPE, offering designers a switch that combines performance, versatility, and reliability. Whether you're working on a new design or upgrading an existing system, the MAX4509EPE is an excellent choice for your analog signal switching needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess