EN
  • EN
  • DE
  • IT

MAX4518CEE+

Part No MAX4518CEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Max)
Single Supply Voltage (V+) 2 V to 15 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 5pC (Max)
Channel Capacitance(CS off, CD off) 5pF, 16pF
Max Leakage Current (IS off) 100pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-QSOP
Win Source Part Number 073603-MAX4518CEE+
Ultra Librarian 3D Model Ultra Librarian MAX4518CEE+ CAD Model

Description

The MAX4518CEE+ is a precision, monolithic, dual 4-channel analog multiplexer/demultiplexer manufactured by Maxim Integrated. This high-performance device is designed to operate in a wide range of applications, from communication systems to data acquisition and industrial controls.

Engineered with advanced silicon-gate CMOS technology, the MAX4518CEE+ offers low on-resistance (100 ohms max), which minimizes signal distortion and ensures excellent signal integrity. Its on-resistance is matched between switches to 4 ohms max and is flat (5 ohms max) over the specified signal range, providing consistent performance and minimal signal attenuation.

The device operates from a single +4.5V to +30V supply or from dual supplies of ±4.5V to ±20V, giving designers flexibility in various power environments. With a low leakage current (100pA at +25°C), this multiplexer/demultiplexer ensures high accuracy and low power consumption, making it suitable for battery-powered and portable applications.

The MAX4518CEE+ can handle rail-to-rail analog signals, and it also allows digital inputs that span the entire power-supply range, enhancing compatibility with other logic levels. This feature simplifies the interface with microprocessors/microcontrollers, which is crucial for modern digital systems.

Another highlight of this device is its ESD protection, which exceeds 2000V per Method 3015.7, ensuring robustness and reliability in harsh environments. The MAX4518CEE+'s pin configuration is offered in a 16-pin QSOP package, which is compact and suitable for space-constrained applications.

Maxim Integrated's commitment to high-quality and reliability is evident in the MAX4518CEE+, making it an excellent choice for designers who require a high-performance analog multiplexer/demultiplexer with minimal signal degradation and maximum precision.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1563 $60.7815
12+ $9.9744 $119.6928
18+ $9.6627 $173.9286
24+ $9.3510 $224.4240
31+ $9.0393 $280.2183
42+ $8.1042 $340.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess