EN
  • EN
  • DE

TEA1792TS

Part No TEA1792TS
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC SYNC RECT CONTROLLER 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mode Discontinuous Conduction (DCM)
Supply Voltage - Operating 8.5 V to 38 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 092571-TEA1792TS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1792TS CAD Model

Description

Introducing the TEA1792TS GreenChip Synchronous Rectifier Controller

The TEA1792TS by NXP Semiconductors is a cutting-edge synchronous rectifier (SR) controller designed for use in Switched Mode Power Supply (SMPS) applications. This product is part of NXP's GreenChip series, which is renowned for its energy efficiency and power-saving capabilities. The TEA1792TS is specifically engineered to enhance the performance of power converters by replacing the diode rectifier with a controlled MOSFET, thus reducing power losses and improving overall efficiency.

Key Features of the TEA1792TS

  • High Efficiency: The TEA1792TS is optimized for high efficiency, which is crucial for meeting modern energy-saving standards. Its synchronous rectification approach minimizes losses typically associated with diode rectifiers in flyback converters.
  • Versatility: This controller is suitable for a wide range of applications, including adapters, chargers, and power supplies for consumer electronics, ensuring broad compatibility and ease of integration.
  • Integrated Protections: Safety is a paramount concern in power management, and the TEA1792TS comes with built-in protections such as overvoltage protection (OVP), which safeguards the system against excessive voltage conditions.
  • Adaptive Gate Drive: The device features an adaptive gate drive for the MOSFET, which optimizes the gate charging and minimizes switching losses, further enhancing the efficiency of the power supply.

Benefits of Using the TEA1792TS

Implementing the TEA1792TS in your power supply designs can lead to a host of benefits. The increased efficiency not only reduces energy consumption but also lessens heat generation, leading to improved reliability and longevity of the power supply. Additionally, the device's small footprint and minimal external component requirements contribute to a more compact and cost-effective power supply design.

The TEA1792TS is a testament to NXP's commitment to developing innovative solutions for energy-efficient power management. With its advanced features and proven performance, the TEA1792TS is an ideal choice for designers looking to enhance the efficiency and performance of their SMPS designs while meeting stringent energy regulations.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess