EN
  • EN
  • DE

MAX691CSA

Part No MAX691CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706162-MAX691CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691CSA CAD Model

Description

The MAX691CSA from Maxim Integrated is a comprehensive microprocessor (μP) supervisory circuit that provides several essential functions for μP system monitoring, including power-on reset control, watchdog timer, battery backup switching, and write protection. This integrated circuit (IC) is designed to improve the reliability and operational stability of digital systems, ensuring that the microprocessor and associated digital systems remain within safe operating conditions.

Key Features

  • Power Supply Monitoring: The MAX691CSA monitors the power supply voltage and ensures the system is reset upon power-up, power-down, and brownout conditions. This feature helps prevent the μP from executing code in an indeterminate state.
  • Watchdog Timer: The built-in watchdog timer helps to detect and recover from μP malfunctions. It resets the μP if it does not receive a periodic signal indicating normal operation, which is essential for systems that require high reliability and cannot tolerate software lockups.
  • Battery Backup Switching: The device automatically switches to a backup battery when the main power supply fails, ensuring non-volatile memory and real-time clocks remain powered.
  • Write Protection: The MAX691CSA provides write protection for memory components, preventing accidental corruption during low-voltage or fault conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX691CSA consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.

Applications

The MAX691CSA is versatile and can be used in a variety of applications that require robust μP system monitoring. It is particularly well-suited for:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Equipment
  • Communication Systems

Technical Specifications

The device comes in an 8-pin SOIC package and operates over a wide temperature range. It requires a supply voltage of typically 4.75V to 5.25V, making it suitable for 5V-powered systems. Its compact size and low power requirements make it an excellent choice for space-constrained applications requiring reliable system monitoring and control.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5345 $66.7415
15+ $7.8240 $117.3600
23+ $7.5791 $174.3193
32+ $7.3343 $234.6976
41+ $7.0905 $290.7105
55+ $6.3571 $349.6405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess