EN
  • EN
  • DE

MAX9240AGTM/V

Part No MAX9240AGTM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707294-MAX9240AGTM/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9240AGTM/V CAD Model

Description

Maxim Integrated MAX9240AGTM/V Compact GMSL Serializer

The MAX9240AGTM/V from Maxim Integrated is a high-performance Gigabit Multimedia Serial Link (GMSL) serializer designed to deliver robust, high-speed serial communication in automotive and industrial applications. This compact IC is specifically engineered to interface with high-resolution automotive cameras, providing a reliable data stream to the system processor over a single coaxial cable or differential pair.

With its ability to serialize 24 bits of parallel data and embed it into a high-speed serial interface, the MAX9240AGTM/V stands out in the market. This serializer is capable of handling video data up to 1.5 Gbps, ensuring that even the most data-intensive applications can be accommodated without sacrificing performance.

The device includes features such as automatic adaptation to cable length and an embedded control channel, which operates simultaneously with video data transmission. This allows for bidirectional communication over the same differential pair, enabling control data, such as camera parameters or GPIO signals, to be sent concurrently with video data.

Furthermore, the MAX9240AGTM/V supports a wide range of input data formats, including RGB, YUV, and RAW data types, making it a versatile solution for various video processing requirements. Its robust design includes spread spectrum capability for EMI reduction and is resilient to the harsh conditions often encountered in automotive environments, such as extreme temperatures and electrical noise.

For ease of integration, the MAX9240AGTM/V serializer comes in a compact 48-pin TQFN package, which is highly suitable for space-constrained applications. Its low-power operation also makes it an energy-efficient choice for designers looking to optimize their system's power consumption.

In summary, the MAX9240AGTM/V from Maxim Integrated is a state-of-the-art serializer that offers a blend of high-speed performance, robust communication, and versatile input format support. It is an ideal choice for developers looking to implement advanced video systems in automotive or industrial settings.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1579 $50.1053
18+ $5.8732 $105.7176
27+ $5.6896 $153.6192
37+ $5.5061 $203.7257
47+ $5.3226 $250.1622
63+ $4.7720 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess