EN
  • EN
  • DE

TBB1008HMTL-E

Part No TBB1008HMTL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 355734-TBB1008HMTL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TBB1008HMTL-E CAD Model

Description

The TBB1008HMTL-E is a tuner booster buffer IC manufactured by Renesas Electronics America. It is designed to enhance the performance of television tuners by amplifying the incoming signal and reducing noise. This component is particularly useful in improving signal quality in environments where signal strength is weak or susceptible to interference, thus ensuring a clearer and more stable viewing experience.

Applications

  • Digital set-top boxes for cable and satellite TV
  • Integrated Digital Televisions (IDTVs)
  • Automotive TV receivers
  • USB TV dongles and portable TV devices
  • Satellite receivers and terrestrial TV tuners

Features

  • High Gain: Amplifies the input signal to improve tuner sensitivity.
  • Low Noise Figure: Minimizes the amount of noise added to the signal during amplification, ensuring a cleaner output.
  • Wide Bandwidth: Supports a broad range of frequencies used in television broadcasting.
  • Low Power Consumption: Designed for efficient operation, making it suitable for portable devices.
  • Compact Package: Allows for easy integration into small form factor products.
  • Excellent Linearity: Prevents distortion and maintains signal integrity.
  • Integrated ESD Protection: Protects the IC from damage due to electrostatic discharge.

Benefits

  • Improved TV Reception: Enhances the ability of the tuner to receive weak signals, providing a better viewing experience.
  • Reduced Interference: Filters out unwanted noise and signals, minimizing disruptions to picture quality.
  • Extended Reception Range: Allows the tuner to receive signals from a greater distance or in areas with poor signal coverage.
  • Enhanced Reliability: Ensures consistent performance and long-term stability of the television system.
  • Simplified Design: Facilitates easier integration into existing tuner designs.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details

The TBB1008HMTL-E operates within a specific voltage range and has defined input and output impedance characteristics. It may incorporate features such as automatic gain control (AGC) to maintain a stable output signal level. For precise details regarding gain, noise figure, bandwidth, power consumption, and other specifications, consult the official product datasheet provided by Renesas Electronics America.

This component is often used in conjunction with other front-end components, such as filters and low-noise amplifiers (LNAs), to create a complete tuner solution. Its robust design and high performance make it suitable for a wide variety of television receiver applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
PAL/NTSC VIDEO AND CHROMA SYNC PROCESSING SYSTEM FOR PIP/POP/PAP
Lowest to $5.0427
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess