EN
  • EN
  • DE

TA1226N

Part No TA1226N
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Y LUMINANCE TRANSIENT IMPROVER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353088-TA1226N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1226N CAD Model

Description

The TA1226N is a color TV vertical deflection output integrated circuit manufactured by Toshiba Semiconductor and Storage. This IC is designed to drive the vertical deflection coil in analog color television sets. It's a key component in ensuring the correct display of the image on the television screen, specifically handling the vertical scanning process.

Applications

  • Analog Color Television Sets: Specifically in the vertical deflection output stage.
  • CRT Monitors: Similar vertical deflection function in older CRT monitor designs.

Features

  • Vertical Output Circuitry: Integrated circuitry to drive the vertical deflection coil.
  • Single Supply Operation: Operates from a single voltage supply, simplifying power requirements.
  • Thermal Shutdown Protection: Protects the IC from overheating damage.
  • Overvoltage Protection: Prevents damage from voltage spikes.
  • Low Power Dissipation: Designed for efficient operation with minimal power consumption.

Benefits

  • Stable Vertical Deflection: Provides a stable and reliable vertical deflection signal for clear image display.
  • Protection Features: Thermal shutdown and overvoltage protection enhance the reliability and lifespan of the device.
  • Reduced External Components: Integration simplifies circuit design and reduces the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective solution for vertical deflection output in color TV applications.

Additional Details

The TA1226N typically requires external components such as capacitors and resistors for proper operation and to fine-tune the vertical deflection characteristics. The specific values of these components are crucial for achieving optimal performance in a given television design. The IC’s thermal resistance is an important parameter to consider for heat sink design to ensure reliable operation within specified temperature limits. Datasheets provide detailed electrical characteristics including voltage and current ratings, input impedance, and output capabilities.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess