EN
  • EN
  • DE

TA1300AN

Part No TA1300AN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353145-TA1300AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1300AN CAD Model

Description

The TA1300AN is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. This component is primarily designed for use in audio amplifier applications, specifically within car audio systems and other similar devices requiring high-quality audio output. It is characterized by its robust design and ability to deliver clean and powerful audio amplification.

Applications:

  • Car audio amplifiers: Used as a core component in car audio systems to boost the audio signal from the head unit to the speakers.
  • Home audio systems: Employed in stereo receivers and amplifiers for enhancing audio fidelity and power.
  • Portable audio devices: Integrated into portable audio players and devices requiring amplified audio output.
  • Public address (PA) systems: Used in PA systems to amplify voice and music signals for clear and audible broadcast.

Features:

  • High output power: Delivers significant audio power output, ensuring clear and impactful sound reproduction.
  • Low distortion: Minimizes harmonic and intermodulation distortion, resulting in high-fidelity audio.
  • Built-in protection circuits: Incorporates over-voltage, over-current, and thermal protection to prevent damage to the IC and connected components.
  • Wide operating voltage range: Functions effectively across a range of supply voltages, providing design flexibility.
  • Compact package: Available in a space-efficient package, suitable for compact audio system designs.

Benefits:

  • Enhanced audio quality: Provides superior audio amplification with minimal distortion, improving the listening experience.
  • Increased system reliability: Integrated protection features ensure the longevity and reliability of the audio system.
  • Simplified design: Reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Versatile application: Suitable for a wide range of audio amplification applications, providing flexibility in system design.
  • Cost-effective solution: Offers a balance of performance and cost, making it an attractive option for various audio system designs.

Additional Details:

The TA1300AN typically operates with a single power supply and utilizes external components for gain setting and frequency response shaping. Its design ensures stable operation under various load conditions. The IC's specifications include detailed parameters related to power output, distortion, signal-to-noise ratio, and operating temperature range. For precise technical specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Mini-Circuits
Need more? Email Us
NVIDIA
Need more? Email Us
Broadcom Limited
Lowest to $8.2363

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess