EN
  • EN
  • DE

MAX4525CUB-TG075

Part No MAX4525CUB-TG075
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703957-MAX4525CUB-TG075
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4525CUB-TG075 CAD Model

Description

The MAX4525CUB-TG075 is a high-performance analog switch from Maxim Integrated, designed to offer a blend of low on-resistance and low on-resistance flatness, making it an ideal choice for precision analog signal switching. It is part of the company's renowned series of switches that are engineered to meet the demands of a wide array of applications, including data acquisition systems, communication devices, and sample-and-hold circuits.

This particular model comes in a compact 10-pin microMAX package, which is not only space-efficient but also offers excellent thermal performance. The MAX4525 operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing design flexibility for various circuit configurations and ensuring compatibility with most common logic families.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance (RON) that typically stands at 100 ohms, which is crucial for maintaining signal integrity and reducing power loss.
  • Low On-Resistance Match Between Channels: MAX4525CUB-TG075 ensures a minimal difference in resistance between channels, which is essential for maintaining the accuracy of differential signals.
  • Low On-Resistance Flatness: The flatness of the on-resistance over the entire analog signal range ensures minimal signal distortion, which is particularly important for precision applications.
  • ESD Protection: The device includes ESD protection diodes on all terminals, providing robust protection against electrostatic discharge events.
  • High Off-Isolation: The switch offers high off-isolation, minimizing crosstalk between channels when the switch is in the off state.
  • Single or Dual Supply Operation: Flexibility to operate with a single supply ranging from +2V to +12V or a dual supply from ±2V to ±6V.
  • TTL/CMOS Logic Compatible: The inputs are compatible with both TTL and CMOS logic levels, allowing for easy integration into digital systems.

The MAX4525CUB-TG075 is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the most demanding analog applications. With its precise performance and compact size, it is an excellent choice for designers looking to optimize their systems for both space and performance.

You May Also Be Interested in

Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess