EN
  • EN
  • DE

MAX4530CAP+T

Part No MAX4530CAP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -92dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 703966-MAX4530CAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4530
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4530CAP+T CAD Model

Description

Maxim Integrated MAX4530CAP+T Analog Multiplexer

The Maxim Integrated MAX4530CAP+T is a high-performance, single-ended, 8-channel analog multiplexer that offers exceptional signal integrity and flexibility for routing analog or digital signals in various applications. This device is part of Maxim's renowned precision analog switch and multiplexer family, designed to deliver reliable performance in systems that require low on-resistance, low crosstalk, and high off-isolation.

The MAX4530CAP+T operates with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, making it versatile for diverse operating environments. It features a low on-resistance of 100Ω (max) and guarantees on-resistance matching between channels to within 6Ω (max) and on-resistance flatness of 4Ω (max). This ensures minimal signal distortion and consistent performance across all switch channels.

With an ESD protection of ±2000V Human Body Model (HBM), the device is robust and suitable for use in environments where static discharge can be a concern. Additionally, the MAX4530CAP+T boasts a high off-isolation of -80dB at 1MHz and crosstalk of -86dB at 1MHz, providing excellent signal isolation that is critical in many high-end communication systems and precision measurement instruments.

The package type for the MAX4530CAP+T is a 20-pin SSOP, which offers a compact footprint for space-constrained applications. The device also supports an extended temperature range of -40°C to +85°C, allowing for operation in a wide range of environmental conditions.

Applications for this analog multiplexer include data acquisition systems, communication systems, audio/video signal routing, medical equipment, and industrial control systems. Its reliability and precision make it an ideal choice for designers looking to implement a multiplexing solution that does not compromise on signal quality.

Overall, the Maxim Integrated MAX4530CAP+T is a testament to Maxim's commitment to providing high-quality, precise, and durable components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess