EN
  • EN
  • DE

MAX4536CPE

Part No MAX4536CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, Low-Voltage, SPST Analog Switches with Enable
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Family Name MAX4536
Introduction Date November 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 1213732-MAX4536CPE
RoHS State Request Verification
Manufacturer Package 16-PDIP
Package 16-DIP (0.300", 7.62mm)
Operating Temperature Range 0°C ~ 70°C (TA)
Crosstalk -75dB @ 1MHz
Current - Leakage (IS(off)) (Maximum) 2nA
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Charge Injection 1pC
Switch Time (Ton, Toff) (Maximum) 100ns, 50ns
Dual Voltage Supply ±2 V ~ 6 V
Operating Supply Voltage 2 V ~ 12 V
Channel-to-Channel Matching (ΔRon) 1 Ohm
On-State Resistance (Maximum) 100 Ohm
Number of Circuits 4
Switch Circuit SPST - NO
Packaging Tube
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MAX4536CPE CAD Model

Description

Maxim Integrated MAX4536CPE Multiplexer

The MAX4536CPE from Maxim Integrated is a precision, dual 4-channel CMOS analog multiplexer that offers high-performance switching capabilities for a variety of applications. This device is designed to operate with a single supply voltage ranging from +10V to +30V or dual supplies of ±4.5V to ±20V, making it a versatile component for systems requiring reliable analog signal routing.

One of the standout features of the MAX4536CPE is its low on-resistance of 100Ω, which remains consistent over the full signal range. This ensures minimal signal attenuation and distortion when routing analog signals through the multiplexer. Additionally, the device boasts low charge injection, which minimizes the transient switching effects on the signal path, and low crosstalk between channels, preserving signal integrity in multi-channel applications.

The MAX4536CPE is engineered with an inherent break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is crucial for protecting sensitive analog circuits and maintaining data integrity during the switching process. Furthermore, the multiplexer has an ESD protection of greater than 2000V, safeguarding the device from electrostatic discharges that could potentially cause damage during handling or operation.

With its TTL/CMOS-compatible digital inputs, the MAX4536CPE is easy to interface with a wide range of digital logic levels, simplifying the integration into digital control systems. The multiplexer is available in a 16-pin DIP package, which is widely used and easily integrated into standard PCB layouts.

Applications for the MAX4536CPE are diverse and include signal routing in data acquisition systems, communication systems, test equipment, and audio/video switching. Its reliability and precision make it an ideal choice for designers seeking a high-quality multiplexer for their analog signal routing needs.

In summary, Maxim Integrated's MAX4536CPE is a high-performance, dual 4-channel analog multiplexer with low on-resistance, low charge injection, and excellent ESD protection, suitable for a wide array of applications where precise signal management is required.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0331 $50.8275
60+ $1.6682 $100.0920
93+ $1.6161 $150.2973
128+ $1.5640 $200.1920
166+ $1.5118 $250.9588
222+ $1.3554 $300.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess