EN
  • EN
  • DE

MAX454EPD

Part No MAX454EPD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description CMOS Video Multiplexer/Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213752-MAX454EPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX454EPD CAD Model

Description

Introducing the MAX454EPD from Maxim Integrated

The MAX454EPD is a cutting-edge video multiplexer and amplifier designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This product is tailored to meet the demands of sophisticated video processing applications where signal integrity and reliability are paramount.

Key Features

  • High-Quality Video Switching: The MAX454EPD offers exceptional video switching capabilities, allowing for seamless transitions between multiple video sources without compromising the video quality.
  • Low Crosstalk: With its design focused on minimizing interference, this device ensures low crosstalk between channels, which is crucial for maintaining the clarity and integrity of video signals.
  • Integrated Amplifiers: The device includes built-in amplifiers that provide the necessary signal conditioning for driving long cables, making it ideal for applications that require extended reach without signal degradation.
  • Wide Bandwidth: The MAX454EPD boasts a wide bandwidth that supports high-resolution video formats, ensuring compatibility with current industry standards and future-proofing for emerging video technologies.

Applications

The versatility of the MAX454EPD makes it suitable for a broad range of applications, including:

  • Security and surveillance systems
  • Professional video editing and broadcasting equipment
  • Video conferencing solutions
  • Medical imaging devices
  • Industrial monitoring and control systems

Technical Specifications

The MAX454EPD is engineered to deliver top-notch performance with the following technical specifications:

  • Multiple video input channels
  • High-speed switching
  • Low power consumption
  • Robust ESD protection
  • Operates over a wide temperature range

Quality and Reliability

Maxim Integrated is committed to quality, and the MAX454EPD is no exception. It undergoes rigorous testing to ensure it meets the highest standards for reliability and performance. With Maxim's reputation for excellence, you can trust the MAX454EPD to be a dependable component in your video processing systems.

For more detailed information, including datasheets, technical documents, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess