EN
  • EN
  • DE

MAX455CWP+

Part No MAX455CWP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC MUX/VIDEOAMP 8CH 50MHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 143122-MAX455CWP+
Ultra Librarian 3D Model Ultra Librarian MAX455CWP+ CAD Model

Description

The MAX455CWP+ from Maxim Integrated is a high-performance, low-power 8x2 video crosspoint switch designed to cater to the needs of advanced video signal routing. This integrated circuit is particularly suitable for applications that require multiple video inputs to be selectively distributed to multiple outputs.

Key Features

  • Video Channels: The device features eight video inputs and two video outputs, providing flexible switching options for complex video systems.
  • Wide Bandwidth: With a wide bandwidth of 70MHz (typical), it is capable of handling high-resolution video signals without degradation, ensuring clear and crisp video quality.
  • Low Crosstalk: The MAX455CWP+ boasts low crosstalk between channels, minimizing interference and maintaining signal integrity.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it ideal for portable and battery-operated equipment.
  • Single Supply Operation: It can operate from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Differential Gain and Phase Error: Exhibits low differential gain and phase error, which is critical for maintaining color fidelity in video applications.
  • Package Type: The product is available in a 20-pin CERDIP package, ensuring reliable performance in a wide range of environmental conditions.

Applications

The MAX455CWP+ is an ideal solution for a variety of video applications, including:

  • Video switching and routing systems
  • Security and surveillance systems
  • Broadcast video equipment
  • Professional video editing and production
  • Video conferencing systems

With its robust design and comprehensive features, the MAX455CWP+ from Maxim Integrated stands out as a versatile component for designers looking to enhance their video signal routing capabilities with reliability and efficiency.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess