EN
  • EN
  • DE

MAX455MJP/883B

Part No MAX455MJP/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703992-MAX455MJP/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX455MJP/883B CAD Model

Description

The MAX455MJP/883B is a high-performance, precision operational amplifier designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This operational amplifier is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and durability in the most demanding environments.

Key Features

  • High Reliability: The MAX455MJP/883B is constructed to comply with military standards, offering exceptional stability and performance under extreme conditions.
  • Wide Operating Voltage Range: This op-amp can function effectively across a broad range of supply voltages, making it versatile for various circuit designs.
  • Low Noise Performance: It features low noise characteristics, which is essential for precision measurement and high-fidelity applications.
  • High Output Drive Capability: The device is capable of driving heavy loads, which is beneficial for applications that require a high output current.
  • Fast Settling Time: The fast settling time of the MAX455MJP/883B ensures quick response to changes in input, a critical feature for control systems and fast data acquisition.

Applications

The MAX455MJP/883B operational amplifier is ideally suited for a range of high-end applications, including:

  • Instrumentation and control systems
  • Precision analog processing
  • Data acquisition systems
  • Active filter circuits
  • Military and aerospace electronics

Product Specifications

The MAX455MJP/883B comes in a hermetically sealed package that guarantees its performance in harsh conditions. The device operates over a military temperature range and is designed to handle a wide spectrum of analog signals. It is characterized by a balance of high-speed, low-noise operation, and the ability to handle a high output drive, making it an excellent choice for sophisticated military-grade electronic systems.

With Maxim Integrated's commitment to quality and performance, the MAX455MJP/883B represents a reliable and efficient solution for applications where precision and durability are paramount.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $5.7357

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess